Adhesive Applications BW0125-1 – 1/8″ Black Polyethylene Single Coated Foam Tape BW0125-1

Description
BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)
Description
BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

Suppliers

Company
Product
Description
Supplier Links
BW0125-1 – 1/8″ Black Polyethylene Single Coated Foam Tape - BW0125-1 - Adhesive Applications
Easthampton, MA, United States
BW0125-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
BW0125-1
BW0125-1 – 1/8″ Black Polyethylene Single Coated Foam Tape BW0125-1
BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

126.80 mils (3.221 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

33 oz (936 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number BW0125-1
Product Name BW0125-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Discs - GC00375 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details