Adhesive Applications SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape SP590HT-DC2

Description
PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). SP590HT-DC2 high tack adhesive is excellent for quick and secure attachment and provides clean removal in high-temperature masking applications. The product is supplied with two fluorosilicone coated release liners. High temperature resistance High tack provides quick, secure attachment Clean removal Strong adhesion to silicone-based materials Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 43 oz (1219 g) Industry Aerospace
Description
PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). SP590HT-DC2 high tack adhesive is excellent for quick and secure attachment and provides clean removal in high-temperature masking applications. The product is supplied with two fluorosilicone coated release liners. High temperature resistance High tack provides quick, secure attachment Clean removal Strong adhesion to silicone-based materials Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 43 oz (1219 g) Industry Aerospace

Suppliers

Company
Product
Description
Supplier Links
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape - SP590HT-DC2 - Adhesive Applications
Easthampton, MA, United States
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape
SP590HT-DC2
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape SP590HT-DC2
PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). SP590HT-DC2 high tack adhesive is excellent for quick and secure attachment and provides clean removal in high-temperature masking applications. The product is supplied with two fluorosilicone coated release liners. High temperature resistance High tack provides quick, secure attachment Clean removal Strong adhesion to silicone-based materials Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 43 oz (1219 g) Industry Aerospace

PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). SP590HT-DC2 high tack adhesive is excellent for quick and secure attachment and provides clean removal in high-temperature masking applications. The product is supplied with two fluorosilicone coated release liners.

  • High temperature resistance
  • High tack provides quick, secure attachment
  • Clean removal
  • Strong adhesion to silicone-based materials
  • Meets ASTM D5213 Type 1 item A

Maximum Service Temperature

500°F (260°C)

Minimum Service Temperature

-100°F (-73°C)

Peel Adhesion

45 oz/in (12.50 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

43 oz (1219 g)

Industry

Aerospace

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SP590HT-DC2
Product Name SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable; Thermally Insulating
Backing fluorosilicone coated release liners
Adhesive Double- Sided; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF00937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details