Adhesive Applications PWR1620 – 1/16″ White Polyethylene Double Coated Foam Tape PWR1620

Description
PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut Low temperature application Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 64 oz/in (17.78 N/25mm) Product Thickness (Total) 65.50 mils (1.664 mm) Shear Adhesion 4 hrs @ 2.2 psi (4 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut Low temperature application Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 64 oz/in (17.78 N/25mm) Product Thickness (Total) 65.50 mils (1.664 mm) Shear Adhesion 4 hrs @ 2.2 psi (4 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
PWR1620 – 1/16″ White Polyethylene Double Coated Foam Tape - PWR1620 - Adhesive Applications
Easthampton, MA, United States
PWR1620 – 1/16″ White Polyethylene Double Coated Foam Tape
PWR1620
PWR1620 – 1/16″ White Polyethylene Double Coated Foam Tape PWR1620
PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut Low temperature application Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 64 oz/in (17.78 N/25mm) Product Thickness (Total) 65.50 mils (1.664 mm) Shear Adhesion 4 hrs @ 2.2 psi (4 hrs @ 15.2 kPa) Tack 28 oz (794 g)

PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner.

  • Easily die cut
  • Low temperature application
  • Great chemical resistance Low compression set

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

64 oz/in (17.78 N/25mm)

Product Thickness (Total)

65.50 mils (1.664 mm)

Shear Adhesion

4 hrs @ 2.2 psi (4 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number PWR1620
Product Name PWR1620 – 1/16″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details