Adhesive Applications 1016-1R – 1/16″ White Polyethylene Single Coated Removable Foam Tape 1016-1R

Description
1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning. & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 64.70 mils (1.643 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 23 oz (652 g)
Description
1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning. & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 64.70 mils (1.643 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 23 oz (652 g)

Suppliers

Company
Product
Description
Supplier Links
1016-1R – 1/16″ White Polyethylene Single Coated Removable Foam Tape - 1016-1R - Adhesive Applications
Easthampton, MA, United States
1016-1R – 1/16″ White Polyethylene Single Coated Removable Foam Tape
1016-1R
1016-1R – 1/16″ White Polyethylene Single Coated Removable Foam Tape 1016-1R
1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning. & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 64.70 mils (1.643 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 23 oz (652 g)

1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning. & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

20 oz/in (5.56 N/25mm)

Product Thickness (Total)

64.70 mils (1.643 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

23 oz (652 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1016-1R
Product Name 1016-1R – 1/16″ White Polyethylene Single Coated Removable Foam Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color White
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4204-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF01250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details