SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness.
Primarily used for EMI/RFI applications, ESD pads, and flexible circuits, SCT20 offers excellent conformability. Bonds well to silicone foam, plastics, metals, glass, and composites as well as a wide range of other materials.
Maximum Service Temperature
500°F (260°C)
Minimum Service Temperature
-40°F (-40°C)
Peel Adhesion
32 oz/in (8.89 N/25mm)
Product Thickness (Total)
2.00 mils (0.051 mm)
Shear Adhesion
>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)
Tack
14 oz (397 g)
Industry
Electronics
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | SCT20 |
| Product Name | SCT20 – 2 Mil Conductive Silicone Transfer Tape |
| Type | Duct; Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |