Adhesive Applications 5494B – 3/32″ Grey Polyethylene Double Coated Foam Tape 5494B

Description
5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Building/Constructio n
Description
5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
5494B – 3/32″ Grey Polyethylene Double Coated Foam Tape - 5494B - Adhesive Applications
Easthampton, MA, United States
5494B – 3/32″ Grey Polyethylene Double Coated Foam Tape
5494B
5494B – 3/32″ Grey Polyethylene Double Coated Foam Tape 5494B
5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Building/Constructio n

5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

98.55 mils (2.503 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

33 oz (936 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 5494B
Product Name 5494B – 3/32″ Grey Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01312 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details