Adhesive Applications A804 – 4 Mil Clear Acrylic Transfer Adhesive Tape A804

Description
A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die cutting Heavy adhesive mass aids adhesion to rough or irregular surfaces Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g)
Description
A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die cutting Heavy adhesive mass aids adhesion to rough or irregular surfaces Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

Suppliers

Company
Product
Description
Supplier Links
A804 – 4 Mil Clear Acrylic Transfer Adhesive Tape - A804 - Adhesive Applications
Easthampton, MA, United States
A804 – 4 Mil Clear Acrylic Transfer Adhesive Tape
A804
A804 – 4 Mil Clear Acrylic Transfer Adhesive Tape A804
A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die cutting Heavy adhesive mass aids adhesion to rough or irregular surfaces Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner.

  • High tack and peel with moderate shear strength
  • Strong anchorage to many foam materials
  • Excellent moisture resistance
  • Able to be applied at low temperatures
  • Stabilized with glass fibers for cleaner slitting and die cutting
  • Heavy adhesive mass aids adhesion to rough or irregular surfaces

Maximum Service Temperature

220°F (104°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

130 oz/in (36.12 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A804
Product Name A804 – 4 Mil Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Clear
Adhesive Transfer; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-15MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details