Adhesive Applications S5837DL – Polysil Linered Silicone Adhesive Tape S5837DL

Description
PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives superior strength Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 9.00 mils (0.229 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 18 oz (510 g)
Description
PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives superior strength Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 9.00 mils (0.229 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 18 oz (510 g)

Suppliers

Company
Product
Description
Supplier Links
S5837DL – Polysil Linered Silicone Adhesive Tape - S5837DL - Adhesive Applications
Easthampton, MA, United States
S5837DL – Polysil Linered Silicone Adhesive Tape
S5837DL
S5837DL – Polysil Linered Silicone Adhesive Tape S5837DL
PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives superior strength Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 9.00 mils (0.229 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 18 oz (510 g)

PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes.

  • Controlled adhesion level allows clean removal
  • High temperature, chemical resistant silicone
  • Thick polyester backing gives superior strength
  • Easy release fluorosilicone liner

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

2 oz/in (0.56 N/25mm)

Product Thickness (Total)

9.00 mils (0.229 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

18 oz (510 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S5837DL
Product Name S5837DL – Polysil Linered Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 658409-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV01375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details