Adhesive Applications A240 – 4 Mil Clear Acrylic High Temperature Transfer Adhesive Tape A240

Description
A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Bonds well to rough or irregular surfaces Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive
Description
A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Bonds well to rough or irregular surfaces Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive

Suppliers

Company
Product
Description
Supplier Links
A240 – 4 Mil Clear Acrylic High Temperature Transfer Adhesive Tape - A240 - Adhesive Applications
Easthampton, MA, United States
A240 – 4 Mil Clear Acrylic High Temperature Transfer Adhesive Tape
A240
A240 – 4 Mil Clear Acrylic High Temperature Transfer Adhesive Tape A240
A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Bonds well to rough or irregular surfaces Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive

A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out.

  • High-temperature transfer tape
  • Excellent shear strength
  • Superior temperature resistance
  • Bonds well to rough or irregular surfaces
  • Strong adhesion to metals, glass, and high surface energy plastics

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

65 oz/in (18.06 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

60 oz (1701 g)

Industry

Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A240
Product Name A240 – 4 Mil Clear Acrylic High Temperature Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF02000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details