Adhesive Applications A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape A100

Description
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76#, moisture stable polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer tape High shear strength Good chemical and plasticizer resistance Excellent UV resistance Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 48 oz (1361 g) Industry Electronics, Graphics
Description
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76#, moisture stable polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer tape High shear strength Good chemical and plasticizer resistance Excellent UV resistance Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 48 oz (1361 g) Industry Electronics, Graphics

Suppliers

Company
Product
Description
Supplier Links
A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape - A100 - Adhesive Applications
Easthampton, MA, United States
A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape
A100
A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape A100
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76#, moisture stable polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer tape High shear strength Good chemical and plasticizer resistance Excellent UV resistance Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 48 oz (1361 g) Industry Electronics, Graphics

A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76#, moisture stable polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out.

  • Versatile, high-performance transfer tape High shear strength
  • Good chemical and plasticizer resistance
  • Excellent UV resistance
  • Bonds well to metals, glass, wood, and high surface energy plastics

Maximum Service Temperature

300°F (149°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

60 oz/in (16.67 N/25mm)

Product Thickness (Total)

2.00 mils (0.051 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

48 oz (1361 g)

Industry

Electronics, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A100
Product Name A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Permanent; UV or Weather Resistant
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-1-CS6955 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD00187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details