Adhesive Applications S9911-2B – Polysil Black Silicone Adhesive Tape S9911-2B

Description
PolySil™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)
Description
PolySil™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)

Suppliers

Company
Product
Description
Supplier Links
S9911-2B – Polysil Black Silicone Adhesive Tape - S9911-2B - Adhesive Applications
Easthampton, MA, United States
S9911-2B – Polysil Black Silicone Adhesive Tape
S9911-2B
S9911-2B – Polysil Black Silicone Adhesive Tape S9911-2B
PolySil™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)

PolySil™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance.

  • Fine line definition
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

30 oz/in (8.33 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

25 oz (709 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S9911-2B
Product Name S9911-2B – Polysil Black Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Black
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00406 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details