Adhesive Applications R520DC – Double Coated Polyester Rubber Adhesive Tape R520DC

Description
R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics, including low surface energy materials. The product is supplied on a 92# polycoated kraft liner. Excellent peel, shear, and tack Polyester film adds dimensional stability Moisture stable polycoated liner Aggressive rubber adhesive Bonds to a wide variety of materials, including foams, low surface energy plastics, and metals Peel Adhesion 120 oz/in (33.34 N/25mm) Tack 60 oz (1701 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -20°F (-29°C), -40°F (-40°C) Maximum Service Temperature 160°F (71°C) Industry Automotive, Medical
Description
R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics, including low surface energy materials. The product is supplied on a 92# polycoated kraft liner. Excellent peel, shear, and tack Polyester film adds dimensional stability Moisture stable polycoated liner Aggressive rubber adhesive Bonds to a wide variety of materials, including foams, low surface energy plastics, and metals Peel Adhesion 120 oz/in (33.34 N/25mm) Tack 60 oz (1701 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -20°F (-29°C), -40°F (-40°C) Maximum Service Temperature 160°F (71°C) Industry Automotive, Medical

Suppliers

Company
Product
Description
Supplier Links
R520DC – Double Coated Polyester Rubber Adhesive Tape - R520DC - Adhesive Applications
Easthampton, MA, United States
R520DC – Double Coated Polyester Rubber Adhesive Tape
R520DC
R520DC – Double Coated Polyester Rubber Adhesive Tape R520DC
R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics, including low surface energy materials. The product is supplied on a 92# polycoated kraft liner. Excellent peel, shear, and tack Polyester film adds dimensional stability Moisture stable polycoated liner Aggressive rubber adhesive Bonds to a wide variety of materials, including foams, low surface energy plastics, and metals Peel Adhesion 120 oz/in (33.34 N/25mm) Tack 60 oz (1701 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -20°F (-29°C), -40°F (-40°C) Maximum Service Temperature 160°F (71°C) Industry Automotive, Medical

R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics, including low surface energy materials. The product is supplied on a 92# polycoated kraft liner.

  • Excellent peel, shear, and tack
  • Polyester film adds dimensional stability
  • Moisture stable polycoated liner
  • Aggressive rubber adhesive
  • Bonds to a wide variety of materials, including foams, low surface energy plastics, and metals

Peel Adhesion

120 oz/in (33.34 N/25mm)

Tack

60 oz (1701 g)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Minimum Service Temperature

-20°F (-29°C), -40°F (-40°C)

Maximum Service Temperature

160°F (71°C)

Industry

Automotive, Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number R520DC
Product Name R520DC – Double Coated Polyester Rubber Adhesive Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Temp/Plasticizer Resistant Acrylic Transfer - 1143 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 2050962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyvinyl Chloride; Pvc foam
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details