Adhesive Applications A803 – 3 MIL Clear Acrylic Transfer Adhesive Tape A803

Description
A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die-cutting Peel Adhesion 112 oz/in (31.12 N/25mm) Tack 42 oz (1191 g) Shear Adhesion 18 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -40°F (-40°C) Maximum Service Temperature 220°F (104°C) Industry Automotive
Description
A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die-cutting Peel Adhesion 112 oz/in (31.12 N/25mm) Tack 42 oz (1191 g) Shear Adhesion 18 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -40°F (-40°C) Maximum Service Temperature 220°F (104°C) Industry Automotive

Suppliers

Company
Product
Description
Supplier Links
A803 – 3 MIL Clear Acrylic Transfer Adhesive Tape - A803 - Adhesive Applications
Easthampton, MA, United States
A803 – 3 MIL Clear Acrylic Transfer Adhesive Tape
A803
A803 – 3 MIL Clear Acrylic Transfer Adhesive Tape A803
A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials Excellent moisture resistance Able to be applied at low temperatures Stabilized with glass fibers for cleaner slitting and die-cutting Peel Adhesion 112 oz/in (31.12 N/25mm) Tack 42 oz (1191 g) Shear Adhesion 18 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -40°F (-40°C) Maximum Service Temperature 220°F (104°C) Industry Automotive

A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner.

  • High tack and peel with moderate shear strength
  • Strong anchorage to many foam materials
  • Excellent moisture resistance
  • Able to be applied at low temperatures
  • Stabilized with glass fibers for cleaner slitting and die-cutting

Peel Adhesion

112 oz/in (31.12 N/25mm)

Tack

42 oz (1191 g)

Shear Adhesion

18 hrs @ 2.2 psi (15.2 kPa)

Minimum Service Temperature

-40°F (-40°C)

Maximum Service Temperature

220°F (104°C)

Industry

Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A803
Product Name A803 – 3 MIL Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231095 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester; Polyester
View Details
Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details