Adhesive Applications Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1008-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut High immediate... | |
| 1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner... | |
| 1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die... | |
| 1232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear... | |
| 1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1232N is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a poly-coated brown kraft liner. Easily die cut High immediate... | |
| 1232PR is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber-based adhesive on the exposed side and a removable high-performance rubber-based adhesive on the liner... | |
| 1232RRB is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber-based adhesive. This product is supplied on a blue kraft liner. Easily die... | |
| 1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1308-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1316 is a 1/16″ thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die-cut High immediate bond Great... | |
| 1316-1 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear... | |
| 1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate... | |
| 2008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a 4.0 mil blue poly liner. | |
| 2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is... | |
| 3008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3008-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. | |
| 3094-1 is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3308-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3316-1 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 4094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 4232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application... | |
| 4316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily... | |
| 4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4394B-1 is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 5416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut... | |
| 5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 6008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die... | |
| 6094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 6232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 6308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 6316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die... | |
| 6332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 6416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. | |
| 6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 7008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4.5 mil blue poly liner. Easily die... | |
| 7332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8216B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8232B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5... | |
| 8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied... | |
| 8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue... | |
| 8416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue... | |
| AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for... | |
| AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for... | |
| AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for... | |
| BP062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BP131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BW0125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW1125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW1125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. | |
| PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great... | |
| PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner. Easily die cut Low temperature application... | |
| PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut... | |
| PWR3220 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut... | |
| SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily... | |
| WP0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP031 is a 1/32” thick white closed-cell, cross-linked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP062-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW0125-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| WW1125-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die... | |
| WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness... | |
| WW162 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... |