Adhesive Applications 4308B – 1/8″ Black Polyethylene Single Coated Foam Tape 4308B

Description
4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 129.80 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 129.80 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
4308B – 1/8″ Black Polyethylene Single Coated Foam Tape - 4308B - Adhesive Applications
Easthampton, MA, United States
4308B – 1/8″ Black Polyethylene Single Coated Foam Tape
4308B
4308B – 1/8″ Black Polyethylene Single Coated Foam Tape 4308B
4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 129.80 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

129.80 mils (3.297 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 4308B
Product Name 4308B – 1/8″ Black Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details