Adhesive Applications S2802 – Polysil Burgundy Ultra Tack Silicone Adhesive Tape S2802

Description
PolySil™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time High initial tack Clean removal / no adhesive residue Chemical and abrasion resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
PolySil™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time High initial tack Clean removal / no adhesive residue Chemical and abrasion resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
S2802 – Polysil Burgundy Ultra Tack Silicone Adhesive Tape - S2802 - Adhesive Applications
Easthampton, MA, United States
S2802 – Polysil Burgundy Ultra Tack Silicone Adhesive Tape
S2802
S2802 – Polysil Burgundy Ultra Tack Silicone Adhesive Tape S2802
PolySil™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time High initial tack Clean removal / no adhesive residue Chemical and abrasion resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

PolySil™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability.

  • Fast wet out time
  • High initial tack
  • Clean removal / no adhesive residue
  • Chemical and abrasion resistant
  • Good conformability

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

3.00 mils (0.076 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S2802
Product Name S2802 – Polysil Burgundy Ultra Tack Silicone Adhesive Tape
Type Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Burgundy
Backing Paper; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape - 1159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0022 inches (0.0559 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details