Adhesive Applications HLUP025LC – 2.5 Mil Rubber Transfer Tape HLUP025LC

Description
HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many configurations. Typical applications: Tyvek, labels, envelopes, bags, forms, posters, and signs Great conformability Available extended liner or flush cut Various lengths and widths, starting at ½” Excellent adhesion to a wide variety of substrates, including many foams and low surface energy materials Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Medical
Description
HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many configurations. Typical applications: Tyvek, labels, envelopes, bags, forms, posters, and signs Great conformability Available extended liner or flush cut Various lengths and widths, starting at ½” Excellent adhesion to a wide variety of substrates, including many foams and low surface energy materials Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
HLUP025LC – 2.5 Mil Rubber Transfer Tape - HLUP025LC - Adhesive Applications
Easthampton, MA, United States
HLUP025LC – 2.5 Mil Rubber Transfer Tape
HLUP025LC
HLUP025LC – 2.5 Mil Rubber Transfer Tape HLUP025LC
HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many configurations. Typical applications: Tyvek, labels, envelopes, bags, forms, posters, and signs Great conformability Available extended liner or flush cut Various lengths and widths, starting at ½” Excellent adhesion to a wide variety of substrates, including many foams and low surface energy materials Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 60 oz/in (16.67 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Medical

HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many configurations.

Typical applications: Tyvek, labels, envelopes, bags, forms, posters, and signs

  • Great conformability
  • Available extended liner or flush cut
  • Various lengths and widths, starting at ½”
  • Excellent adhesion to a wide variety of substrates, including many foams and low surface energy materials

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

60 oz/in (16.67 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa)

Tack

22 oz (624 g)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number HLUP025LC
Product Name HLUP025LC – 2.5 Mil Rubber Transfer Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
360 Adhesive Transfer Tape - 9626 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Double Sided Tapes - 2231091 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester; Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details