Adhesive Applications AMF32 – 1/32″ White Polyethylene Double Coated Medical Foam Tape AMF32

Description
AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical
Description
AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
AMF32 – 1/32″ White Polyethylene Double Coated Medical Foam Tape - AMF32 - Adhesive Applications
Easthampton, MA, United States
AMF32 – 1/32″ White Polyethylene Double Coated Medical Foam Tape
AMF32
AMF32 – 1/32″ White Polyethylene Double Coated Medical Foam Tape AMF32
AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical

AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices.

  • Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours
  • Easily die cut
  • Highly conformable and does not lift under stress
  • Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10
  • Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

120 oz/in (33.34 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AMF32
Product Name AMF32 – 1/32″ White Polyethylene Double Coated Medical Foam Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details