Adhesive Applications S8512-2LC – Polysil Green Silicone Adhesive Tape S8512-2LC

Description
PolySil™ S8512-2LC is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.20 mils (0.081 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
PolySil™ S8512-2LC is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.20 mils (0.081 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
S8512-2LC – Polysil Green Silicone Adhesive Tape - S8512-2LC - Adhesive Applications
Easthampton, MA, United States
S8512-2LC – Polysil Green Silicone Adhesive Tape
S8512-2LC
S8512-2LC – Polysil Green Silicone Adhesive Tape S8512-2LC
PolySil™ S8512-2LC is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.20 mils (0.081 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

PolySil™ S8512-2LC is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance.

  • Fine line definition
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

3.20 mils (0.081 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S8512-2LC
Product Name S8512-2LC – Polysil Green Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-2000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details