Adhesive Applications 3232 – 1/32″ White Polyethylene Double Coated Foam Tape 3232

Description
3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics
Description
3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
3232 – 1/32″ White Polyethylene Double Coated Foam Tape - 3232 - Adhesive Applications
Easthampton, MA, United States
3232 – 1/32″ White Polyethylene Double Coated Foam Tape
3232
3232 – 1/32″ White Polyethylene Double Coated Foam Tape 3232
3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

36.05 mils (0.916 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Industry

Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 3232
Product Name 3232 – 1/32″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508743-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details