Adhesive Applications S500C – Polysil Clear Silicone Adhesive Film Tape S500C

Description
PolySil™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage after exposure to elevated temperatures. The product can be used to protect a variety of substrates during fabrication, installation, handling, and shipping. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Strong, dimensionally stable film backing resists shrinkage Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.70 mils (0.170 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)
Description
PolySil™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage after exposure to elevated temperatures. The product can be used to protect a variety of substrates during fabrication, installation, handling, and shipping. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Strong, dimensionally stable film backing resists shrinkage Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.70 mils (0.170 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)

Suppliers

Company
Product
Description
Supplier Links
S500C – Polysil Clear Silicone Adhesive Film Tape - S500C - Adhesive Applications
Easthampton, MA, United States
S500C – Polysil Clear Silicone Adhesive Film Tape
S500C
S500C – Polysil Clear Silicone Adhesive Film Tape S500C
PolySil™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage after exposure to elevated temperatures. The product can be used to protect a variety of substrates during fabrication, installation, handling, and shipping. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Strong, dimensionally stable film backing resists shrinkage Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.70 mils (0.170 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)

PolySil™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage after exposure to elevated temperatures. The product can be used to protect a variety of substrates during fabrication, installation, handling, and shipping.

  • Fine line definition
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Strong, dimensionally stable film backing resists shrinkage

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

6 oz/in (1.67 N/25mm)

Product Thickness (Total)

6.70 mils (0.170 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

16 oz (454 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S500C
Product Name S500C – Polysil Clear Silicone Adhesive Film Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3125 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details