Adhesive Applications SA1020 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1020

Description
PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed to provide a strong bond to a variety of silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to many materials. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Performs well in a wide temperature range Silicone exhibits superior bonding to low surface energy materials Versatile, performance acrylic bonds to a wide variety of materials Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 60 oz/in (16.67 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 48 oz (1361 g) Tack (Silicone) 40 oz (1134 g)
Description
PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed to provide a strong bond to a variety of silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to many materials. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Performs well in a wide temperature range Silicone exhibits superior bonding to low surface energy materials Versatile, performance acrylic bonds to a wide variety of materials Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 60 oz/in (16.67 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 48 oz (1361 g) Tack (Silicone) 40 oz (1134 g)

Suppliers

Company
Product
Description
Supplier Links
SA1020 – Polysil Silicone/Acrylic Double Coated Adhesive Tape - SA1020 - Adhesive Applications
Easthampton, MA, United States
SA1020 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
SA1020
SA1020 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1020
PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed to provide a strong bond to a variety of silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to many materials. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Performs well in a wide temperature range Silicone exhibits superior bonding to low surface energy materials Versatile, performance acrylic bonds to a wide variety of materials Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 60 oz/in (16.67 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 48 oz (1361 g) Tack (Silicone) 40 oz (1134 g)

PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed to provide a strong bond to a variety of silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to many materials.

  • Designed for bonding dissimilar materials
  • Excellent elevated temperature shear
  • UV and chemical resistant
  • Performs well in a wide temperature range
  • Silicone exhibits superior bonding to low surface energy materials
  • Versatile, performance acrylic bonds to a wide variety of materials

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion (Acrylic)

60 oz/in (16.67 N/25mm)

Peel Adhesion (Silicone)

55 oz/in (15.28 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack (Acrylic)

48 oz (1361 g)

Tack (Silicone)

40 oz (1134 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SA1020
Product Name SA1020 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0025 inches (0.0635 mm)
View Details
Powder Peel Blue Discs - PB00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details