Adhesive Applications HAFP045 – Double Coated Rubber Polyester Tape HAFP045

Description
HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers as well as low surface energy materials. HAFP045 is provided on a black printed paper liner. Excellent quick stick Great adhesion to a variety of surfaces Available extended liner or flush cut Various lengths and widths starting at ½” Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 105 oz/in (29.17 N/25mm) Product Thickness (Total) 4.50 mils (0.114 mm) Shear Adhesion 6 hrs @ 2.2 psi (6 hrs @ 15.2 kPa) Tack 37 oz (1049 g)
Description
HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers as well as low surface energy materials. HAFP045 is provided on a black printed paper liner. Excellent quick stick Great adhesion to a variety of surfaces Available extended liner or flush cut Various lengths and widths starting at ½” Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 105 oz/in (29.17 N/25mm) Product Thickness (Total) 4.50 mils (0.114 mm) Shear Adhesion 6 hrs @ 2.2 psi (6 hrs @ 15.2 kPa) Tack 37 oz (1049 g)

Suppliers

Company
Product
Description
Supplier Links
HAFP045 – Double Coated Rubber Polyester Tape - HAFP045 - Adhesive Applications
Easthampton, MA, United States
HAFP045 – Double Coated Rubber Polyester Tape
HAFP045
HAFP045 – Double Coated Rubber Polyester Tape HAFP045
HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers as well as low surface energy materials. HAFP045 is provided on a black printed paper liner. Excellent quick stick Great adhesion to a variety of surfaces Available extended liner or flush cut Various lengths and widths starting at ½” Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 105 oz/in (29.17 N/25mm) Product Thickness (Total) 4.50 mils (0.114 mm) Shear Adhesion 6 hrs @ 2.2 psi (6 hrs @ 15.2 kPa) Tack 37 oz (1049 g)

HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers as well as low surface energy materials. HAFP045 is provided on a black printed paper liner.

  • Excellent quick stick
  • Great adhesion to a variety of surfaces
  • Available extended liner or flush cut
  • Various lengths and widths starting at ½”

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

105 oz/in (29.17 N/25mm)

Product Thickness (Total)

4.50 mils (0.114 mm)

Shear Adhesion

6 hrs @ 2.2 psi (6 hrs @ 15.2 kPa)

Tack

37 oz (1049 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number HAFP045
Product Name HAFP045 – Double Coated Rubber Polyester Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01312 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details