Adhesive Applications S5005DC – Polysil Double Coated Silicone Adhesive Tape S5005DC

Description
S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film carrier, and protected by two fluorosilicone coated PET liners. Bonds well to many materials, including silicones Excellent temperature & chemical resistance Thin, conformable PET carrier adds dimensional stability Passes (score 0) Cytotoxicity per ISO 10993-5 Passes (score 0) Primary Skin Irritation per ISO 10993-10 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Aerospace, Electronics
Description
S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film carrier, and protected by two fluorosilicone coated PET liners. Bonds well to many materials, including silicones Excellent temperature & chemical resistance Thin, conformable PET carrier adds dimensional stability Passes (score 0) Cytotoxicity per ISO 10993-5 Passes (score 0) Primary Skin Irritation per ISO 10993-10 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Aerospace, Electronics

Suppliers

Company
Product
Description
Supplier Links
S5005DC – Polysil Double Coated Silicone Adhesive Tape - S5005DC - Adhesive Applications
Easthampton, MA, United States
S5005DC – Polysil Double Coated Silicone Adhesive Tape
S5005DC
S5005DC – Polysil Double Coated Silicone Adhesive Tape S5005DC
S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film carrier, and protected by two fluorosilicone coated PET liners. Bonds well to many materials, including silicones Excellent temperature & chemical resistance Thin, conformable PET carrier adds dimensional stability Passes (score 0) Cytotoxicity per ISO 10993-5 Passes (score 0) Primary Skin Irritation per ISO 10993-10 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Aerospace, Electronics

S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film carrier, and protected by two fluorosilicone coated PET liners.

  • Bonds well to many materials, including silicones
  • Excellent temperature & chemical resistance
  • Thin, conformable PET carrier adds dimensional stability
  • Passes (score 0) Cytotoxicity per ISO 10993-5
  • Passes (score 0) Primary Skin Irritation per ISO 10993-10

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

70 oz/in (19.45 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

40 oz (1134 g)

Industry

Aerospace, Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S5005DC
Product Name S5005DC – Polysil Double Coated Silicone Adhesive Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester
Adhesive Double- Sided; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Dry Adhesive Transfer Tape - TG356 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details