Adhesive Applications 8394B – 3/32″ Black Polyethylene Differential Double Coated Foam Tape 8394B

Description
8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue poly liner. Easily die cut Low application temperature High immediate bond Great chemical resistance Good conformability, cushioning, & vibration damping Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n
Description
8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue poly liner. Easily die cut Low application temperature High immediate bond Great chemical resistance Good conformability, cushioning, & vibration damping Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
8394B – 3/32″ Black Polyethylene Differential Double Coated Foam Tape - 8394B - Adhesive Applications
Easthampton, MA, United States
8394B – 3/32″ Black Polyethylene Differential Double Coated Foam Tape
8394B
8394B – 3/32″ Black Polyethylene Differential Double Coated Foam Tape 8394B
8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue poly liner. Easily die cut Low application temperature High immediate bond Great chemical resistance Good conformability, cushioning, & vibration damping Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • High immediate bond
  • Great chemical resistance
  • Good conformability, cushioning, & vibration damping
  • Low compression set

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

65 oz/in (18.06 N/25mm)

Product Thickness (Total)

97.75 mils (2.483 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

21 oz (595 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 8394B
Product Name 8394B – 3/32″ Black Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Grey
Backing Foam; Plastic / Polymer; Polyvinyl Chloride; Pvc
View Details
Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details
Aluminum Foil Discs - AF017MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details