Adhesive Applications 8294B – 3/32″ White Polyethylene Differential Double Coated Foam Tape 8294B

Description
8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n
Description
8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
8294B – 3/32″ White Polyethylene Differential Double Coated Foam Tape - 8294B - Adhesive Applications
Easthampton, MA, United States
8294B – 3/32″ White Polyethylene Differential Double Coated Foam Tape
8294B
8294B – 3/32″ White Polyethylene Differential Double Coated Foam Tape 8294B
8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

65 oz/in (18.06 N/25mm)

Product Thickness (Total)

97.75 mils (2.483 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

21 oz (595 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 8294B
Product Name 8294B – 3/32″ White Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details