Adhesive Applications 3016MDN- 1/16″ White Polyethylene Double Coated Foam Tape 3016MDN

Description
3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. This product is supplied on a natural kraft liner. Easily die cut Safe for skin contact Great conformability to a variety of surfaces Medical grade adhesive provides secure adhesion to skin Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. This product is supplied on a natural kraft liner. Easily die cut Safe for skin contact Great conformability to a variety of surfaces Medical grade adhesive provides secure adhesion to skin Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
3016MDN- 1/16″ White Polyethylene Double Coated Foam Tape - 3016MDN - Adhesive Applications
Easthampton, MA, United States
3016MDN- 1/16″ White Polyethylene Double Coated Foam Tape
3016MDN
3016MDN- 1/16″ White Polyethylene Double Coated Foam Tape 3016MDN
3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. This product is supplied on a natural kraft liner. Easily die cut Safe for skin contact Great conformability to a variety of surfaces Medical grade adhesive provides secure adhesion to skin Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. This product is supplied on a natural kraft liner.

  • Easily die cut
  • Safe for skin contact
  • Great conformability to a variety of surfaces
  • Medical grade adhesive provides secure adhesion to skin

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Product Thickness (Total)

67.30 mils (1.709 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 3016MDN
Product Name 3016MDN- 1/16″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data