Adhesive Applications 1372 – 1/32″ Black Polyethylene Double Coated Foam Tape 1372

Description
1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
1372 – 1/32″ Black Polyethylene Double Coated Foam Tape - 1372 - Adhesive Applications
Easthampton, MA, United States
1372 – 1/32″ Black Polyethylene Double Coated Foam Tape
1372
1372 – 1/32″ Black Polyethylene Double Coated Foam Tape 1372
1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

125 oz/in (34.73 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1372
Product Name 1372 – 1/32″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ01250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details