Adhesive Applications S8712 – Polysil Green Silicone Adhesive Tape S8712

Description
PolySil™ S8712 is a green self-wound, polyester-backed silicone splicing tape. S8712 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion to low surface energy materials High strength film provides good conformability Clean removal Great chemical resistance Versatile and cost-effective Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.15 mils (0.080 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)
Description
PolySil™ S8712 is a green self-wound, polyester-backed silicone splicing tape. S8712 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion to low surface energy materials High strength film provides good conformability Clean removal Great chemical resistance Versatile and cost-effective Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.15 mils (0.080 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

Suppliers

Company
Product
Description
Supplier Links
S8712 – Polysil Green Silicone Adhesive Tape - S8712 - Adhesive Applications
Easthampton, MA, United States
S8712 – Polysil Green Silicone Adhesive Tape
S8712
S8712 – Polysil Green Silicone Adhesive Tape S8712
PolySil™ S8712 is a green self-wound, polyester-backed silicone splicing tape. S8712 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion to low surface energy materials High strength film provides good conformability Clean removal Great chemical resistance Versatile and cost-effective Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.15 mils (0.080 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

PolySil™ S8712 is a green self-wound, polyester-backed silicone splicing tape. S8712 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal.

  • Superior adhesion to low surface energy materials
  • High strength film provides good conformability
  • Clean removal
  • Great chemical resistance
  • Versatile and cost-effective

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

3.15 mils (0.080 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S8712
Product Name S8712 – Polysil Green Silicone Adhesive Tape
Type Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details