6008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.
Maximum Service Temperature
180°F (82°C)
Minimum Service Temperature
10°F (-12°C)
Peel Adhesion
75 oz/in (20.84 N/25mm)
Product Thickness (Total)
129.00 mils (3.277 mm)
Shear Adhesion
>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)
Tack
26 oz (737 g)
Industry
Building/Constructio
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 6008B |
| Product Name | 6008B – 1/8″ White Polyethylene Double Coated Foam Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Color | White |
| Backing | Foam |
| Adhesive | Double- Sided; Acrylic |