Adhesive Applications 7432B – 1/32″ Grey Polyethylene Double Coated Foam Tape 7432B

Description
7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics
Description
7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
7432B – 1/32″ Grey Polyethylene Double Coated Foam Tape - 7432B - Adhesive Applications
Easthampton, MA, United States
7432B – 1/32″ Grey Polyethylene Double Coated Foam Tape
7432B
7432B – 1/32″ Grey Polyethylene Double Coated Foam Tape 7432B
7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

35.25 mils (0.895 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

39 oz (1106 g)

Industry

Appliances, Automotive, Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7432B
Product Name 7432B – 1/32″ Grey Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Double-Faced Cloth Tape - 105C - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 227856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color White
Backing Foam; Polyethylene Foam
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details