Adhesive Applications S1003 – Polysil 3 MIL Clear Silicone Transfer Tape S1003

Description
PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 64 oz/in (17.78 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Medical
Description
PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 64 oz/in (17.78 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
S1003 – Polysil 3 MIL Clear Silicone Transfer Tape - S1003 - Adhesive Applications
Easthampton, MA, United States
S1003 – Polysil 3 MIL Clear Silicone Transfer Tape
S1003
S1003 – Polysil 3 MIL Clear Silicone Transfer Tape S1003
PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 64 oz/in (17.78 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Medical

PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners.

  • Excellent chemical resistance
  • Excellent bond strength
  • Performs in extreme temperatures
  • UV resistant
  • Passes (score 0) Primary Skin Irritation per ISO10993-10
  • Passes (score 0) Cytotoxicity per ISO 10993-5

Peel Adhesion

64 oz/in (17.78 N/25mm)

Tack

40 oz (1134 g)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Minimum Service Temperature

-100°F (-73°C)

Maximum Service Temperature

500°F (260°C)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S1003
Product Name S1003 – Polysil 3 MIL Clear Silicone Transfer Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Foil Sealant Tape - 1803 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0030 inches (0.0762 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details