Adhesive Applications A140 – 4 Mil Clear Acrylic Transfer Adhesive Tape A140

Description
A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76# polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer adhesive Moisture stable polycoated kraft liner Excellent UV resistance Good chemical and plasticizer resistance Heavy adhesive mass aids adhesion to rough or irregular surfaces Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Appliances, Automotive
Description
A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76# polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer adhesive Moisture stable polycoated kraft liner Excellent UV resistance Good chemical and plasticizer resistance Heavy adhesive mass aids adhesion to rough or irregular surfaces Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Appliances, Automotive

Suppliers

Company
Product
Description
Supplier Links
A140 – 4 Mil Clear Acrylic Transfer Adhesive Tape - A140 - Adhesive Applications
Easthampton, MA, United States
A140 – 4 Mil Clear Acrylic Transfer Adhesive Tape
A140
A140 – 4 Mil Clear Acrylic Transfer Adhesive Tape A140
A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76# polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out. Versatile, high-performance transfer adhesive Moisture stable polycoated kraft liner Excellent UV resistance Good chemical and plasticizer resistance Heavy adhesive mass aids adhesion to rough or irregular surfaces Bonds well to metals, glass, wood, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Appliances, Automotive

A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is supplied on a 76# polycoated kraft liner with a smooth surface to provide moisture stability as well as faster substrate wet out.

  • Versatile, high-performance transfer adhesive
  • Moisture stable polycoated kraft liner
  • Excellent UV resistance
  • Good chemical and plasticizer resistance
  • Heavy adhesive mass aids adhesion to rough or irregular surfaces
  • Bonds well to metals, glass, wood, and high surface energy plastics

Maximum Service Temperature

300°F (149°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

60 oz (1701 g)

Industry

Appliances, Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A140
Product Name A140 – 4 Mil Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details