S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 10 mil PET film carrier, and protected by two fluorosilicone coated PET liners.
Maximum Service Temperature
350°F (177°C)
Minimum Service Temperature
-60°F (-51°C)
Peel Adhesion
22 oz/in (6.11 N/25mm)
Product Thickness (Total)
13.50 mils (1.75 mm)
Shear Adhesion
168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)
Tack
25 oz (709 g)
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | S1175DC |
| Product Name | S1175DC – Double Coated Silicone Adhesive Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | UV or Weather Resistant |
| Backing | Polyester |
| Adhesive | Double- Sided; Silicone |