Adhesive Applications BW131 – 1/32″ Black Polyethylene Double Coated Foam Tape BW131

Description
BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)
Description
BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
BW131 – 1/32″ Black Polyethylene Double Coated Foam Tape - BW131 - Adhesive Applications
Easthampton, MA, United States
BW131 – 1/32″ Black Polyethylene Double Coated Foam Tape
BW131
BW131 – 1/32″ Black Polyethylene Double Coated Foam Tape BW131
BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)

BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number BW131
Product Name BW131 – 1/32″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508747-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD010MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details