Adhesive Applications A5000 – Double Coated Removable Acrylic Adhesive Tape A5000

Description
A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics. Controlled ultra-low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 9 oz (255 g) Industry Appliances
Description
A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics. Controlled ultra-low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 9 oz (255 g) Industry Appliances

Suppliers

Company
Product
Description
Supplier Links
A5000 – Double Coated Removable Acrylic Adhesive Tape - A5000 - Adhesive Applications
Easthampton, MA, United States
A5000 – Double Coated Removable Acrylic Adhesive Tape
A5000
A5000 – Double Coated Removable Acrylic Adhesive Tape A5000
A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics. Controlled ultra-low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 9 oz (255 g) Industry Appliances

A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics.

  • Controlled ultra-low adhesion level
  • Clean removal / no adhesive residue
  • Abrasion resistant
  • Good conformability

Maximum Service Temperature

240°F (116°C)

Minimum Service Temperature

0°F (-18°C)

Peel Adhesion

2 oz/in (0.56 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

9 oz (255 g)

Industry

Appliances

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A5000
Product Name A5000 – Double Coated Removable Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable; Transparent
Backing Polyester
Adhesive Single; Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231078 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester; Polyester
View Details
Adhesive Transfer Tape - 9773WL - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Powder Peel Blue Discs - PB00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details