Adhesive Applications A464 – 4 Mil Acrylic Transfer Adhesive Tape A464

Description
A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is supplied on a 76# moisture stable polycoated kraft liner. Excellent adhesion to low surface energy materials High shear strength Great quick tack / fast wet out Biocide additive for enhanced microbial resistance Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 95 oz (2693 g) Industry Appliances, Automotive, Building/Constructio n, Electronics, Graphics
Description
A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is supplied on a 76# moisture stable polycoated kraft liner. Excellent adhesion to low surface energy materials High shear strength Great quick tack / fast wet out Biocide additive for enhanced microbial resistance Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 95 oz (2693 g) Industry Appliances, Automotive, Building/Constructio n, Electronics, Graphics

Suppliers

Company
Product
Description
Supplier Links
A464 – 4 Mil Acrylic Transfer Adhesive Tape - A464 - Adhesive Applications
Easthampton, MA, United States
A464 – 4 Mil Acrylic Transfer Adhesive Tape
A464
A464 – 4 Mil Acrylic Transfer Adhesive Tape A464
A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is supplied on a 76# moisture stable polycoated kraft liner. Excellent adhesion to low surface energy materials High shear strength Great quick tack / fast wet out Biocide additive for enhanced microbial resistance Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 95 oz (2693 g) Industry Appliances, Automotive, Building/Constructio n, Electronics, Graphics

A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is supplied on a 76# moisture stable polycoated kraft liner.

  • Excellent adhesion to low surface energy materials
  • High shear strength
  • Great quick tack / fast wet out
  • Biocide additive for enhanced microbial resistance

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

95 oz (2693 g)

Industry

Appliances, Automotive, Building/Construction, Electronics, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A464
Product Name A464 – 4 Mil Acrylic Transfer Adhesive Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Permanent
Adhesive Transfer; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details