Adhesive Applications 7232B – 1/32″ White Polyethylene Double Coated Foam Tape 7232B

Description
7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics
Description
7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
7232B – 1/32″ White Polyethylene Double Coated Foam Tape - 7232B - Adhesive Applications
Easthampton, MA, United States
7232B – 1/32″ White Polyethylene Double Coated Foam Tape
7232B
7232B – 1/32″ White Polyethylene Double Coated Foam Tape 7232B
7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

35.25 mils (0.895 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

39 oz (1106 g)

Industry

Appliances, Automotive, Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7232B
Product Name 7232B – 1/32″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details