Adhesive Applications 207 – Double Coated Tissue Tape 207

Description
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is supplied on an easy-release paper liner. Excellent quick stick Great adhesion to a variety of surfaces Good conformability Easy removal liner Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 50 oz (1418 g)
Description
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is supplied on an easy-release paper liner. Excellent quick stick Great adhesion to a variety of surfaces Good conformability Easy removal liner Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 50 oz (1418 g)

Suppliers

Company
Product
Description
Supplier Links
207 – Double Coated Tissue Tape - 207 - Adhesive Applications
Easthampton, MA, United States
207 – Double Coated Tissue Tape
207
207 – Double Coated Tissue Tape 207
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is supplied on an easy-release paper liner. Excellent quick stick Great adhesion to a variety of surfaces Good conformability Easy removal liner Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 50 oz (1418 g)

207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is supplied on an easy-release paper liner.

  • Excellent quick stick
  • Great adhesion to a variety of surfaces
  • Good conformability
  • Easy removal liner

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

50 oz (1418 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 207
Product Name 207 – Double Coated Tissue Tape
Type Seaming / Heat Seal; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper
Adhesive Double- Sided; Transfer; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD017MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details