Adhesive Applications AT40 – 4 Mil Clear Acrylic Transfer Adhesive Tape AT40

Description
AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial bonding. This adhesive meets the functional requirements of: High-performance transfer tape Bonds well to rough or irregular surfaces Able to be applied at low temperatures Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 124 oz/in (34.45 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Building/Constructio n
Description
AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial bonding. This adhesive meets the functional requirements of: High-performance transfer tape Bonds well to rough or irregular surfaces Able to be applied at low temperatures Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 124 oz/in (34.45 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
AT40 – 4 Mil Clear Acrylic Transfer Adhesive Tape - AT40 - Adhesive Applications
Easthampton, MA, United States
AT40 – 4 Mil Clear Acrylic Transfer Adhesive Tape
AT40
AT40 – 4 Mil Clear Acrylic Transfer Adhesive Tape AT40
AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial bonding. This adhesive meets the functional requirements of: High-performance transfer tape Bonds well to rough or irregular surfaces Able to be applied at low temperatures Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 124 oz/in (34.45 N/25mm) Product Thickness (Total) 4.00 mils (0.102 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Building/Constructio n

AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial bonding.

This adhesive meets the functional requirements of:

  • High-performance transfer tape
  • Bonds well to rough or irregular surfaces
  • Able to be applied at low temperatures
  • Excellent UV and chemical resistance
  • Stabilized with glass fibers for cleaner slitting and die cutting
  • Very good adhesion to metals, glass, foams, and high surface energy plastics

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

124 oz/in (34.45 N/25mm)

Product Thickness (Total)

4.00 mils (0.102 mm)

Shear Adhesion

24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa)

Tack

40 oz (1134 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AT40
Product Name AT40 – 4 Mil Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-1250 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details