Adhesive Applications 1232-1 – 1/32” White Polyethylene Double Coated Foam Tape 1232-1

Description
1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
1232-1 – 1/32” White Polyethylene Double Coated Foam Tape - 1232-1 - Adhesive Applications
Easthampton, MA, United States
1232-1 – 1/32” White Polyethylene Double Coated Foam Tape
1232-1
1232-1 – 1/32” White Polyethylene Double Coated Foam Tape 1232-1
1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

125 oz/in (34.73 N/25mm)

Product Thickness (Total)

33.45 mils (0.850 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1232-1
Product Name 1232-1 – 1/32” White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Single; Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508738-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD02500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details