Adhesive Applications A702 – Clear Acrylic High Temperature Adhesive Tape A702

Description
A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance Bonds to a wide variety of substrates Excellent shear strength Smooth unwind Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (15.00 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 30 oz (851 g)
Description
A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance Bonds to a wide variety of substrates Excellent shear strength Smooth unwind Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (15.00 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 30 oz (851 g)

Suppliers

Company
Product
Description
Supplier Links
A702 – Clear Acrylic High Temperature Adhesive Tape - A702 - Adhesive Applications
Easthampton, MA, United States
A702 – Clear Acrylic High Temperature Adhesive Tape
A702
A702 – Clear Acrylic High Temperature Adhesive Tape A702
A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance Bonds to a wide variety of substrates Excellent shear strength Smooth unwind Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (15.00 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 30 oz (851 g)

A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive.

  • Superior high-temperature resistance
  • Bonds to a wide variety of substrates
  • Excellent shear strength
  • Smooth unwind

Maximum Service Temperature

300°F (149°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

54 oz/in (15.00 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

30 oz (851 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A702
Product Name A702 – Clear Acrylic High Temperature Adhesive Tape
Type Adhesive Tape; Industrial Tape
Color Clear
Backing Polyester
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Medium Temperature Paint Masking Tape - 234 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Kwiky Dot™ Discs - KD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details