Adhesive Applications A703R – 3 Mil Red Acrylic High Temperature Adhesive Tape A703R

Description
A703R is a red, single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A703R is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance 3 mil backing provides dimensional strength Red color for visibility Excellent shear strength Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
A703R is a red, single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A703R is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance 3 mil backing provides dimensional strength Red color for visibility Excellent shear strength Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
A703R – 3 Mil Red Acrylic High Temperature Adhesive Tape - A703R - Adhesive Applications
Easthampton, MA, United States
A703R – 3 Mil Red Acrylic High Temperature Adhesive Tape
A703R
A703R – 3 Mil Red Acrylic High Temperature Adhesive Tape A703R
A703R is a red, single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A703R is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive. Superior high-temperature resistance 3 mil backing provides dimensional strength Red color for visibility Excellent shear strength Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 300°F (149°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

A703R is a red, single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A703R is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent resistance are features of this adhesive.

  • Superior high-temperature resistance
  • 3 mil backing provides dimensional strength
  • Red color for visibility
  • Excellent shear strength
  • Strong adhesion to metals, glass, and high surface energy plastics

Maximum Service Temperature

300°F (149°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

70 oz/in (19.45 N/25mm)

Product Thickness (Total)

6.00 mils (0.152 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A703R
Product Name A703R – 3 Mil Red Acrylic High Temperature Adhesive Tape
Type Adhesive Tape; Industrial Tape
Color Red
Backing Polyester
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508728-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-0250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details