Adhesive Applications 2308B – 1/8″ Black Polyethylene Double Coated Foam Tape 2308B

Description
2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
2308B – 1/8″ Black Polyethylene Double Coated Foam Tape - 2308B - Adhesive Applications
Easthampton, MA, United States
2308B – 1/8″ Black Polyethylene Double Coated Foam Tape
2308B
2308B – 1/8″ Black Polyethylene Double Coated Foam Tape 2308B
2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

95 oz/in (26.39 N/25mm)

Product Thickness (Total)

129.40 mils (3.287 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 2308B
Product Name 2308B – 1/8″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104828-ND - DigiKey
TE Connectivity
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-0750 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details