Adhesive Applications 5316B – 1/16″ Black Polyethylene Double Coated Foam Tape 5316B

Description
5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n
Description
5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
5316B – 1/16″ Black Polyethylene Double Coated Foam Tape - 5316B - Adhesive Applications
Easthampton, MA, United States
5316B – 1/16″ Black Polyethylene Double Coated Foam Tape
5316B
5316B – 1/16″ Black Polyethylene Double Coated Foam Tape 5316B
5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

67.30 mils (1.709 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

26 oz (737 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 5316B
Product Name 5316B – 1/16″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High Tack Acrylic Transfer Tape - D990ATG - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 6861145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details