Adhesive Applications A200 – 2 Mil Clear Acrylic High Temperature Transfer Adhesive Tape A200

Description
A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Moisture stable polycoated kraft liner Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)
Description
A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Moisture stable polycoated kraft liner Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
A200 – 2 Mil Clear Acrylic High Temperature Transfer Adhesive Tape - A200 - Adhesive Applications
Easthampton, MA, United States
A200 – 2 Mil Clear Acrylic High Temperature Transfer Adhesive Tape
A200
A200 – 2 Mil Clear Acrylic High Temperature Transfer Adhesive Tape A200
A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out. High-temperature transfer tape Excellent shear strength Superior temperature resistance Moisture stable polycoated kraft liner Strong adhesion to metals, glass, and high surface energy plastics Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with a gloss surface to provide moisture stability as well as faster substrate wet out.

  • High-temperature transfer tape
  • Excellent shear strength
  • Superior temperature resistance
  • Moisture stable polycoated kraft liner
  • Strong adhesion to metals, glass, and high surface energy plastics

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

50 oz/in (13.89 N/25mm)

Product Thickness (Total)

2.00 mils (0.051 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A200
Product Name A200 – 2 Mil Clear Acrylic High Temperature Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD021MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details