Adhesive Applications Datasheets for Thermal Insulating Tapes
Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more
| Product Name | Notes |
|---|---|
| PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590-2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated... | |
| PolySil™ SP590C-1HT offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590C-1HTDL offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated... | |
| PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). |