Adhesive Applications 8308B – 1/8″ Black Polyethylene Differential Double Coated Foam Tape 8308B

Description
8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n
Description
8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
8308B – 1/8″ Black Polyethylene Differential Double Coated Foam Tape - 8308B - Adhesive Applications
Easthampton, MA, United States
8308B – 1/8″ Black Polyethylene Differential Double Coated Foam Tape
8308B
8308B – 1/8″ Black Polyethylene Differential Double Coated Foam Tape 8308B
8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n

8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner.

  • Acrylic/Rubber differential coated foam tape
  • Low application temperature
  • Great chemical resistance
  • Easily die cut
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

129.00 mils (3.277 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack (Liner)

37 oz (1030g)

Tack (Exposed)

44 oz (1240g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 8308B
Product Name 8308B – 1/8″ Black Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00812 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details