Adhesive Applications A1525DC – Differential Coated Double Sided Acrylic Adhesive Tape A1525DC

Description
A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces. Provides a permanent bond on ether and ester foams, plastics, metals, glass, and composite materials. Performs well over a broad range of temperatures and environmental conditions. High performance double coated tape Excellent UV and temperature resistance High peel tack and shear properties Excellent chemical resistance Higher liner side adhesive thickness for improved bonding to irregular surfaces Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, high surface energy plastics and composite materials Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Liner) 64 oz/in (17.78 N/25mm) Peel Adhesion (Exposed) 50 oz/in (13.89 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion (Liner) >48 hrs @ 2.2 psi (>48hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 40 oz (1134 g) Tack (Exposed) 32 oz (907 g)
Description
A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces. Provides a permanent bond on ether and ester foams, plastics, metals, glass, and composite materials. Performs well over a broad range of temperatures and environmental conditions. High performance double coated tape Excellent UV and temperature resistance High peel tack and shear properties Excellent chemical resistance Higher liner side adhesive thickness for improved bonding to irregular surfaces Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, high surface energy plastics and composite materials Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Liner) 64 oz/in (17.78 N/25mm) Peel Adhesion (Exposed) 50 oz/in (13.89 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion (Liner) >48 hrs @ 2.2 psi (>48hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 40 oz (1134 g) Tack (Exposed) 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
A1525DC – Differential Coated Double Sided Acrylic Adhesive Tape - A1525DC - Adhesive Applications
Easthampton, MA, United States
A1525DC – Differential Coated Double Sided Acrylic Adhesive Tape
A1525DC
A1525DC – Differential Coated Double Sided Acrylic Adhesive Tape A1525DC
A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces. Provides a permanent bond on ether and ester foams, plastics, metals, glass, and composite materials. Performs well over a broad range of temperatures and environmental conditions. High performance double coated tape Excellent UV and temperature resistance High peel tack and shear properties Excellent chemical resistance Higher liner side adhesive thickness for improved bonding to irregular surfaces Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, high surface energy plastics and composite materials Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Liner) 64 oz/in (17.78 N/25mm) Peel Adhesion (Exposed) 50 oz/in (13.89 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion (Liner) >48 hrs @ 2.2 psi (>48hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 40 oz (1134 g) Tack (Exposed) 32 oz (907 g)

A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces.

Provides a permanent bond on ether and ester foams, plastics, metals, glass, and composite materials. Performs well over a broad range of temperatures and environmental conditions.

  • High performance double coated tape
  • Excellent UV and temperature resistance
  • High peel tack and shear properties
  • Excellent chemical resistance
  • Higher liner side adhesive thickness for improved bonding to irregular surfaces
  • Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, high surface energy plastics and composite materials

Maximum Service Temperature

320°F (160°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion (Liner)

64 oz/in (17.78 N/25mm)

Peel Adhesion (Exposed)

50 oz/in (13.89 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion (Liner)

>48 hrs @ 2.2 psi (>48hrs @ 15.2 kPa)

Shear Adhesion (Exposed)

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack (Liner)

40 oz (1134 g)

Tack (Exposed)

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A1525DC
Product Name A1525DC – Differential Coated Double Sided Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP01187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details