Adhesive Applications R515DC – Double Coated Polyester Rubber Adhesive Tape R515DC

Description
R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. R515DC gives a permanent bond on metals, foams, and plastics. Aggressive, quick-stick rubber adhesive Excellent adhesion, tack, and shear properties Film carrier adds dimensional stability Versatile and cost-effective Bonds to a wide variety of materials, including metals, glass, ceramics, foams, and plastics Maximum Service Temperature 160°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive
Description
R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. R515DC gives a permanent bond on metals, foams, and plastics. Aggressive, quick-stick rubber adhesive Excellent adhesion, tack, and shear properties Film carrier adds dimensional stability Versatile and cost-effective Bonds to a wide variety of materials, including metals, glass, ceramics, foams, and plastics Maximum Service Temperature 160°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive

Suppliers

Company
Product
Description
Supplier Links
R515DC – Double Coated Polyester Rubber Adhesive Tape - R515DC - Adhesive Applications
Easthampton, MA, United States
R515DC – Double Coated Polyester Rubber Adhesive Tape
R515DC
R515DC – Double Coated Polyester Rubber Adhesive Tape R515DC
R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. R515DC gives a permanent bond on metals, foams, and plastics. Aggressive, quick-stick rubber adhesive Excellent adhesion, tack, and shear properties Film carrier adds dimensional stability Versatile and cost-effective Bonds to a wide variety of materials, including metals, glass, ceramics, foams, and plastics Maximum Service Temperature 160°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g) Industry Automotive

R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. R515DC gives a permanent bond on metals, foams, and plastics.

  • Aggressive, quick-stick rubber adhesive Excellent adhesion, tack, and shear properties
  • Film carrier adds dimensional stability
  • Versatile and cost-effective
  • Bonds to a wide variety of materials, including metals, glass, ceramics, foams, and plastics

Maximum Service Temperature

160°F (82°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

60 oz (1701 g)

Industry

Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number R515DC
Product Name R515DC – Double Coated Polyester Rubber Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Polyester
Adhesive Double- Sided; Pressure Sensitive; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF013MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details